Leisure logo

Leisure GR6CV Freestanding cooker Electric Ceramic Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23069
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Leisure GR6CV Freestanding cooker Electric Ceramic Black:

Leisure GR6CV, Freestanding cooker, Black, Ceramic, 4 zone(s), Ceramic, Small

Long summary description Leisure GR6CV Freestanding cooker Electric Ceramic Black:

Leisure GR6CV. Product type: Freestanding cooker, Product color: Black. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 88 L. Timer type: Digital. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.