Leisure logo

Leisure CK90C230C cooker Freestanding cooker A Electric Zone induction hob Cream

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35973
Info modified on:
04 Aug 2025, 11:35:14
Short summary description Leisure CK90C230C cooker Freestanding cooker A Electric Zone induction hob Cream:

Leisure CK90C230C, Freestanding cooker, Cream, Rotary, Metal, Front, Metal

Long summary description Leisure CK90C230C cooker Freestanding cooker A Electric Zone induction hob Cream:

Leisure CK90C230C. Product type: Freestanding cooker, Product color: Cream, Control type: Rotary. Hob type: Zone induction hob, Number of cooking zones: 5 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 position: Top left, Oven 2 grill type: Variable rate grill, Oven 2 grill power: 1600 W. Oven 3 size: Large, Oven 3 power source: Electric, Oven 3 position: Right

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.