Leisure logo

Leisure CK100C210C cooker Freestanding cooker Electric Ceramic Cream

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50858
Info modified on:
17 Mar 2025, 06:42:00
Short summary description Leisure CK100C210C cooker Freestanding cooker Electric Ceramic Cream:

Leisure CK100C210C, Freestanding cooker, Cream, Rotary, Metal, Front, Metal

Long summary description Leisure CK100C210C cooker Freestanding cooker Electric Ceramic Cream:

Leisure CK100C210C. Product type: Freestanding cooker, Product color: Cream, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 5 zone(s), Number of electric cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 position: Top left, Oven 2 grill type: Variable rate grill, Oven 2 grill power: 1600 W. Oven 3 size: Medium, Oven 3 power source: Electric, Oven 3 position: Top right

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.