Legrand logo

Legrand 810-LL7-026 InfiniBand/fibre optic cable 311.8" (7.92 m) LC Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
715
Info modified on:
18 Feb 2025, 19:41:24
Short summary description Legrand 810-LL7-026 InfiniBand/fibre optic cable 311.8" (7.92 m) LC Yellow:

Legrand 810-LL7-026, 311.8" (7.92 m), OS2, LC, LC

Long summary description Legrand 810-LL7-026 InfiniBand/fibre optic cable 311.8" (7.92 m) LC Yellow:

Legrand 810-LL7-026. Cable length: 311.8" (7.92 m), Fiber optic type: OS2, Connector 1: LC, Connector 2: LC, Core diameter: 9 µm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.