Legrand logo

Legrand CS141B SK

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105884
Info modified on:
16 Jan 2025, 13:47:37
Short summary description Legrand CS141B SK:

Legrand CS141B SK, Network management card, Green, Gray, RFC 1628, ARM, 800 MHz, 512 MB

Long summary description Legrand CS141B SK:

Legrand CS141B SK. Product type: Network management card, Product color: Green, Gray, MIB support: RFC 1628. Management protocols: SNMP v2/v3, Supported network protocols: IPv4, IPv6, HTTP, HTTPS, DNS, DHCP, SMTP, NTP, SFTP, UPSTCP (UNMS), MODBUS over IP, RCCMD. Interface type: RJ-45, Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Input voltage: 12 V, Input current: 0.15 A. Certification: CE, UL / NEMKO

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.