Legrand logo

Legrand TRIMOD HE 60kVA/kW 0min ARM.A uninterruptible power supply (UPS) Double-conversion (Online) 60000 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53965
Info modified on:
14 Dec 2023, 12:36:36
Short summary description Legrand TRIMOD HE 60kVA/kW 0min ARM.A uninterruptible power supply (UPS) Double-conversion (Online) 60000 W:

Legrand TRIMOD HE 60kVA/kW 0min ARM.A, Double-conversion (Online), 60 kVA, 60000 W, Sine, 380 V, 415 V

Long summary description Legrand TRIMOD HE 60kVA/kW 0min ARM.A uninterruptible power supply (UPS) Double-conversion (Online) 60000 W:

Legrand TRIMOD HE 60kVA/kW 0min ARM.A. UPS topology: Double-conversion (Online), Output power capacity: 60 kVA, Output power: 60000 W. Battery technology: Sealed Lead Acid (VRLA). Form factor: Tower, Product color: Black, Display type: LED. Certification: EN 62040-1, EN 62040-2, EN 62040-3. Width: 16.3" (414 mm), Depth: 24.7" (628 mm), Height: 53.9" (1370 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.