Legrand logo

Legrand Daker DK+ UPS DAKER DK PLUS 3000VA uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163106
Info modified on:
12 Mar 2024, 11:15:29
Short summary description Legrand Daker DK+ UPS DAKER DK PLUS 3000VA uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 3000VA, Double-conversion (Online), 3 kVA, 2700 W, Sine, 176 V, 280 V

Long summary description Legrand Daker DK+ UPS DAKER DK PLUS 3000VA uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 3000VA. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Certification: EN 62040-1, EN 62040-2, EN 62040-3

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.