Legrand logo

Legrand 0 576 72 socket-outlet Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67213
Info modified on:
12 Mar 2024, 11:11:16
Short summary description Legrand 0 576 72 socket-outlet Blue:

Legrand 0 576 72, P17, Blue, Plastic, IP54, 250 V, 16 A

Long summary description Legrand 0 576 72 socket-outlet Blue:

Legrand 0 576 72. Supported plug types: P17. Product color: Blue, Housing material: Plastic, International Protection (IP) code: IP54. Rated voltage: 250 V, Rated current: 16 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.