Legrand logo

Legrand 033511 fiber optic adapter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10661
Info modified on:
11 Dec 2023, 13:36:45
Short summary description Legrand 033511 fiber optic adapter:

Legrand 033511, 9.53" (242 mm), 1.77" (45 mm), 4.65" (118 mm), 6.91 oz (196 g)

Long summary description Legrand 033511 fiber optic adapter:

Legrand 033511. Package width: 9.53" (242 mm), Package depth: 1.77" (45 mm), Package height: 4.65" (118 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.