Legrand AV C2G30197, 59.1" (1.5 m), Cat6a, U/UTP (UTP), RJ-45, RJ-45, Pink
Legrand AV C2G30197. Cable length: 59.1" (1.5 m), Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product color: Pink