Legamaster logo

Legamaster 7-805000-105-AR computer monitor 105" 5120 x 2160 pixels 5K Ultra HD LED

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8362
Info modified on:
24 May 2025, 02:13:56
Short summary description Legamaster 7-805000-105-AR computer monitor 105" 5120 x 2160 pixels 5K Ultra HD LED:

Legamaster 7-805000-105-AR, 105", 5120 x 2160 pixels, 5K Ultra HD, LED, 8 ms

Long summary description Legamaster 7-805000-105-AR computer monitor 105" 5120 x 2160 pixels 5K Ultra HD LED:

Legamaster 7-805000-105-AR. Display diagonal: 105", Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LED, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.