Legamaster ETX-8600UHD, Interactive flat panel, 86", LED, 3840 x 2160 pixels, Wi-Fi, 16/7
Legamaster ETX-8600UHD. Product design: Interactive flat panel. Display diagonal: 86", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 16/7. Product color: Black