Legamaster logo

Legamaster 7-196212 interactive whiteboard White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23784
Info modified on:
15 May 2025, 01:27:37
Short summary description Legamaster 7-196212 interactive whiteboard White:

Legamaster 7-196212, 71.2 x 44.6" (1808 x 1134 mm), Multi-touch, 32767 x 32767 pixels, 125 fps, 5 ms, 2 mm

Long summary description Legamaster 7-196212 interactive whiteboard White:

Legamaster 7-196212. Working area: 71.2 x 44.6" (1808 x 1134 mm), Touch technology: Multi-touch, Touch resolution: 32767 x 32767 pixels. Aspect ratio: 16:10. Product color: White. Width: 74.7" (1898 mm), Height: 48.2" (1224 mm), Depth: 1.54" (39 mm). Package width: 54.5" (1385 mm), Package depth: 81.1" (2060 mm), Package height: 2.36" (60 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.