Legamaster logo

Legamaster e-Screen 65" EMD Digital signage flat panel 65" LED 360 cd/m² Full HD Black Touchscreen

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66300
Info modified on:
06 May 2022, 08:54:20
Short summary description Legamaster e-Screen 65" EMD Digital signage flat panel 65" LED 360 cd/m² Full HD Black Touchscreen:

Legamaster e-Screen 65" EMD, Digital signage flat panel, 65", LED, 1920 x 1080 pixels

Long summary description Legamaster e-Screen 65" EMD Digital signage flat panel 65" LED 360 cd/m² Full HD Black Touchscreen:

Legamaster e-Screen 65" EMD. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 360 cd/m², HD type: Full HD, Touchscreen. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.