L’OR LM9012/50, Pod coffee machine, 0.8 L, Coffee pod, 1450 W, Gray
L’OR LM9012/50. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.8 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Display type: TFT. Power: 1450 W. Product color: Gray