KYOCERA logo

KYOCERA FS 1125MFP Laser A4 1800 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA FS 1125MFP Laser A4 1800 x 600 DPI 25 ppm:

KYOCERA FS 1125MFP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS 1125MFP Laser A4 1800 x 600 DPI 25 ppm:

KYOCERA FS 1125MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.