KYOCERA logo

KYOCERA ECOSYS FS-1060DN laser printer 1800 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34270
Info modified on:
07 May 2024, 16:38:43
Short summary description KYOCERA ECOSYS FS-1060DN laser printer 1800 x 600 DPI A4:

KYOCERA ECOSYS FS-1060DN, Laser, 1800 x 600 DPI, A4, 26 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS FS-1060DN laser printer 1800 x 600 DPI A4:

KYOCERA ECOSYS FS-1060DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.