KYOCERA logo

KYOCERA ECOSYS M5521CDN/KL3 Laser A4 1200 x 1200 DPI 21 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115949
Info modified on:
07 Jul 2021, 14:49:46
Short summary description KYOCERA ECOSYS M5521CDN/KL3 Laser A4 1200 x 1200 DPI 21 ppm:

KYOCERA ECOSYS M5521CDN/KL3, Laser, Color printing, 1200 x 1200 DPI, Color copying, A4, Black, White

Long summary description KYOCERA ECOSYS M5521CDN/KL3 Laser A4 1200 x 1200 DPI 21 ppm:

KYOCERA ECOSYS M5521CDN/KL3. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.