KYOCERA logo

KYOCERA ECOSYS P6035cdn/KL3 Color 9600 x 600 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88091
Info modified on:
14 Mar 2024, 19:46:42
Short summary description KYOCERA ECOSYS P6035cdn/KL3 Color 9600 x 600 DPI A4:

KYOCERA ECOSYS P6035cdn/KL3, Laser, Color, 9600 x 600 DPI, A4, 35 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P6035cdn/KL3 Color 9600 x 600 DPI A4:

KYOCERA ECOSYS P6035cdn/KL3. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD, Product color: Black, White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.