KYOCERA PF-7100, Paper tray, Kyocera, TASKalfa 3252ci, 1000 sheets, 52 - 300 g/m², Black
KYOCERA PF-7100. Type: Paper tray, Brand compatibility: Kyocera, Compatibility: TASKalfa 3252ci. Media types supported: A6R - SRA3. Width: 23.6" (600 mm), Depth: 26.2" (665 mm), Height: 12.7" (323 mm)