KYOCERA logo

KYOCERA ECOSYS PA2100cx Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12258
Info modified on:
10 Aug 2024, 06:50:56
Short summary description KYOCERA ECOSYS PA2100cx Color 1200 x 1200 DPI A4:

KYOCERA ECOSYS PA2100cx, Laser, Color, 1200 x 1200 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA ECOSYS PA2100cx Color 1200 x 1200 DPI A4:

KYOCERA ECOSYS PA2100cx. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.