KYOCERA logo

KYOCERA ECOSYS MA3500cifx Laser A4 1200 x 1200 DPI 35 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119369
Info modified on:
09 Aug 2024, 12:46:30
Short summary description KYOCERA ECOSYS MA3500cifx Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS MA3500cifx, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS MA3500cifx Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS MA3500cifx. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.