KYOCERA logo

KYOCERA TASKalfa 4012i Laser A3 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94978
Info modified on:
10 Aug 2024, 06:46:09
Short summary description KYOCERA TASKalfa 4012i Laser A3 1200 x 1200 DPI 40 ppm:

KYOCERA TASKalfa 4012i, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Gray

Long summary description KYOCERA TASKalfa 4012i Laser A3 1200 x 1200 DPI 40 ppm:

KYOCERA TASKalfa 4012i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A3. Direct printing. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.