KYOCERA logo

KYOCERA TASKalfa 408ci Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75534
Info modified on:
30 May 2023, 12:06:32
Short summary description KYOCERA TASKalfa 408ci Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

KYOCERA TASKalfa 408ci, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description KYOCERA TASKalfa 408ci Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

KYOCERA TASKalfa 408ci. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.