KYOCERA logo

KYOCERA ECOSYS M3145idn Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309322
Info modified on:
07 Mar 2025, 05:41:54
Short summary description KYOCERA ECOSYS M3145idn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3145idn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3145idn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3145idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.