KYOCERA logo

KYOCERA ECOSYS P3060dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193112
Info modified on:
07 May 2024, 16:33:45
Short summary description KYOCERA ECOSYS P3060dn 1200 x 1200 DPI A4:

KYOCERA ECOSYS P3060dn, Laser, 1200 x 1200 DPI, A4, 60 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P3060dn 1200 x 1200 DPI A4:

KYOCERA ECOSYS P3060dn. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LED. Network ready. Product color: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.