KYOCERA logo

KYOCERA TASKalfa 307ci Laser A4 600 x 600 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48792
Info modified on:
14 Jun 2024, 01:27:16
Short summary description KYOCERA TASKalfa 307ci Laser A4 600 x 600 DPI 30 ppm Wi-Fi:

KYOCERA TASKalfa 307ci, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Black, Blue

Long summary description KYOCERA TASKalfa 307ci Laser A4 600 x 600 DPI 30 ppm Wi-Fi:

KYOCERA TASKalfa 307ci. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.