KYOCERA logo

KYOCERA ECOSYS P4060dn 1200 x 1200 DPI A3+

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107910
Info modified on:
28 Sept 2023, 14:01:36
Short summary description KYOCERA ECOSYS P4060dn 1200 x 1200 DPI A3+:

KYOCERA ECOSYS P4060dn, Laser, 1200 x 1200 DPI, A3+, 60 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P4060dn 1200 x 1200 DPI A3+:

KYOCERA ECOSYS P4060dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.