KYOCERA logo

KYOCERA ECOSYS M5521cdw Laser A4 9600 x 600 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285467
Info modified on:
26 Jun 2024, 05:08:35
Short summary description KYOCERA ECOSYS M5521cdw Laser A4 9600 x 600 DPI 21 ppm Wi-Fi:

KYOCERA ECOSYS M5521cdw, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M5521cdw Laser A4 9600 x 600 DPI 21 ppm Wi-Fi:

KYOCERA ECOSYS M5521cdw. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.