KYOCERA logo

KYOCERA TASKalfa 3010i Laser A3 600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176707
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 3010i Laser A3 600 x 600 DPI 30 ppm:

KYOCERA TASKalfa 3010i, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 3010i Laser A3 600 x 600 DPI 30 ppm:

KYOCERA TASKalfa 3010i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.