KYOCERA logo

KYOCERA TASKalfa 5501i Laser A3 600 x 600 DPI 55 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127018
Info modified on:
10 Aug 2024, 09:50:03
Short summary description KYOCERA TASKalfa 5501i Laser A3 600 x 600 DPI 55 ppm:

KYOCERA TASKalfa 5501i, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Gray

Long summary description KYOCERA TASKalfa 5501i Laser A3 600 x 600 DPI 55 ppm:

KYOCERA TASKalfa 5501i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.