Kurio Tab Lite 2 - Pink, 16 GB, SD, 7", 2 MP, Pink, Boy/Girl
Kurio Tab Lite 2 - Pink. Internal memory: 16 GB. Compatible memory cards: SD. Display diagonal: 7". Rear camera resolution (numeric): 2 MP. Product color: Pink, Recommended gender: Boy/Girl, Recommended age (min): 6 yr(s)