Kurio TAB Advance, 1 GB, 16 GB, MicroSDHC, 32 GB, 7", Multi-touch
Kurio TAB Advance. Internal memory: 1 GB. Internal storage capacity: 16 GB, Compatible memory cards: MicroSDHC, Maximum memory card size: 32 GB. Display diagonal: 7", Touch technology: Multi-touch, Touchscreen type: Capacitive. Rear camera resolution (numeric): 2.1 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)