Krups logo

Krups XL2000 milk frother/warmer Automatic Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90744
Info modified on:
14 Mar 2024, 19:27:22
Short summary description Krups XL2000 milk frother/warmer Automatic Black, Stainless steel:

Krups XL2000, Automatic, Black, Stainless steel, Stainless steel, 0.3 L, Hot, Buttons

Long summary description Krups XL2000 milk frother/warmer Automatic Black, Stainless steel:

Krups XL2000. Type: Automatic, Product color: Black, Stainless steel, Bowl material: Stainless steel. Power source: AC, Heating power: 500 W, Power: 500 W. Number of cartons per pallet: 180 pc(s), Quantity per shipping (inner) case: 3 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.