Krups VB7008, 5 L, Draft beer dispenser, Black, Chrome, 4 °C, Power, 61 W
Krups VB7008. Volume: 5 L, Dispenser type: Draft beer dispenser, Product color: Black, Chrome. Power consumption (typical): 61 W, Maximum power: 61 W. Dimensions (WxDxH): 11.8 x 17.8 x 19.4" (300 x 452 x 494 mm), Weight: 11.9 lbs (5.38 kg)