Krups logo

Krups Beertender 5 L Draft beer dispenser

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90137
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Krups Beertender 5 L Draft beer dispenser:

Krups Beertender, 5 L, Draft beer dispenser, Silver, 55.1" (1.4 m), LCD, 75 W

Long summary description Krups Beertender 5 L Draft beer dispenser:

Krups Beertender. Volume: 5 L, Dispenser type: Draft beer dispenser, Product color: Silver. Display: LCD. Maximum power: 75 W. Dimensions (WxDxH): 11.8 x 19.4 x 17.8" (300 x 494 x 452 mm), Weight: 13.4 lbs (6.1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.