Krups logo

Krups VB5120 kegerator 5 L Draft beer dispenser

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92808
Info modified on:
03 Jun 2018, 05:45:49
Short summary description Krups VB5120 kegerator 5 L Draft beer dispenser:

Krups VB5120, 5 L, Draft beer dispenser, Heineken, Black, Silver, 70 W, 17 x 10 x 17" (431 x 254 x 433 mm)

Long summary description Krups VB5120 kegerator 5 L Draft beer dispenser:

Krups VB5120. Volume: 5 L, Dispenser type: Draft beer dispenser, Beer brands supported: Heineken. Maximum power: 70 W. Dimensions (WxDxH): 17 x 10 x 17" (431 x 254 x 433 mm), Weight: 13.5 lbs (6.12 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.