Krups KP 1006, Capsule coffee machine, 0.6 L, Coffee capsule, 1500 W, Black, Red
Krups KP 1006. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.6 L, Coffee input type: Coffee capsule. Power: 1500 W. Product color: Black, Red