Krups logo

Krups KA 990T food processor 1200 W 5 L Titanium

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63614
Info modified on:
18 May 2018, 04:21:10
Short summary description Krups KA 990T food processor 1200 W 5 L Titanium:

Krups KA 990T, 5 L, Titanium, Buttons, Rotary, Stainless steel, Aluminum, 1200 W

Long summary description Krups KA 990T food processor 1200 W 5 L Titanium:

Krups KA 990T. Bowl capacity: 5 L, Product color: Titanium, Control type: Buttons, Rotary. Bowl material: Stainless steel, Housing material: Aluminum. Power: 1200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 17.8" (452 mm), Depth: 13" (330 mm), Height: 14.4" (365 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.