Krups logo

Krups KA850 food processor 1100 W 4.5 L Black, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80777
Info modified on:
04 Apr 2019, 12:29:16
Short summary description Krups KA850 food processor 1100 W 4.5 L Black, Stainless steel:

Krups KA850, 4.5 L, Black, Stainless steel, 3.5 L, Metal, Stainless steel, 1100 W

Long summary description Krups KA850 food processor 1100 W 4.5 L Black, Stainless steel:

Krups KA850. Bowl capacity: 4.5 L, Product color: Black, Stainless steel, Chopper bowl capacity: 3.5 L. Bowl material: Metal, Material: Stainless steel. Power: 1100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.