Krups logo

Krups Perfect Mix Pro 9000 0.8 L Hand mixer 1000 W Gray, Stainless steel

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96532
Info modified on:
19 Apr 2024, 11:28:59
Short summary description Krups Perfect Mix Pro 9000 0.8 L Hand mixer 1000 W Gray, Stainless steel:

Krups Perfect Mix Pro 9000, Hand mixer, 0.8 L, 1000 W, Gray, Stainless steel

Long summary description Krups Perfect Mix Pro 9000 0.8 L Hand mixer 1000 W Gray, Stainless steel:

Krups Perfect Mix Pro 9000. Type: Hand mixer, Product color: Gray, Stainless steel. Bowl capacity: 0.8 L. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 1000 W. Width: 9.84" (250 mm), Depth: 5.67" (144 mm), Height: 10.3" (261 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.