Krups logo

Krups FDK4 sandwich maker 850 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211849
Info modified on:
03 Jun 2024, 12:49:52
Short summary description Krups FDK4 sandwich maker 850 W Black:

Krups FDK4, Black, Ready, 0.984 x 0.472" (25 x 12 mm), 850 W, 6.1" (155 mm), 12.4" (316 mm)

Long summary description Krups FDK4 sandwich maker 850 W Black:

Krups FDK4. Product color: Black, LED indicators: Ready, Cooking surface (W x D): 0.984 x 0.472" (25 x 12 mm). Power: 850 W. Width: 6.1" (155 mm), Depth: 12.4" (316 mm), Height: 11.6" (295 mm). Package width: 6.1" (155 mm), Package depth: 12.4" (316 mm), Package height: 11.6" (295 mm). Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.