Krups logo

Krups Evidence EA8948 Fully-auto Espresso machine 2.3 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43498
Info modified on:
19 Apr 2024, 11:28:43
Short summary description Krups Evidence EA8948 Fully-auto Espresso machine 2.3 L:

Krups Evidence EA8948, Espresso machine, 2.3 L, Built-in grinder, 1450 W, Black

Long summary description Krups Evidence EA8948 Fully-auto Espresso machine 2.3 L:

Krups Evidence EA8948. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LED. Power: 1450 W. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.