Krups logo

Krups Evidence EA893C coffee maker Fully-auto Espresso machine 2.3 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16754
Info modified on:
19 Apr 2024, 11:28:42
Short summary description Krups Evidence EA893C coffee maker Fully-auto Espresso machine 2.3 L:

Krups Evidence EA893C, Espresso machine, 2.3 L, Coffee beans, Built-in grinder, 1450 W, Chrome, Metallic

Long summary description Krups Evidence EA893C coffee maker Fully-auto Espresso machine 2.3 L:

Krups Evidence EA893C. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: LED. Power: 1450 W. Product color: Chrome, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.