Krups logo

Krups Beertender B90 Draft beer dispenser

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122691
Info modified on:
04 Apr 2019, 05:53:55
Short summary description Krups Beertender B90 Draft beer dispenser:

Krups Beertender B90, Draft beer dispenser, Black, Silver, 55.1" (1.4 m), LED, 70 W, 220V; 50Hz

Long summary description Krups Beertender B90 Draft beer dispenser:

Krups Beertender B90. Dispenser type: Draft beer dispenser, Product color: Black, Silver, Cable length: 55.1" (1.4 m). Display: LED. Power consumption (typical): 70 W, Power requirements: 220V; 50Hz. Dimensions (WxDxH): 11.8 x 19.4 x 17.8" (300 x 494 x 452 mm), Weight: 13.2 lbs (6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.