Krups logo

Krups BEERTENDER B55 Draft beer dispenser

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120539
Info modified on:
04 Apr 2019, 05:13:26
Short summary description Krups BEERTENDER B55 Draft beer dispenser:

Krups BEERTENDER B55, Draft beer dispenser, 55.1" (1.4 m), 15.4 x 10.6 x 13.8" (390 x 270 x 350 mm), 15.4 lbs (7 kg)

Long summary description Krups BEERTENDER B55 Draft beer dispenser:

Krups BEERTENDER B55. Dispenser type: Draft beer dispenser, Cable length: 55.1" (1.4 m). Dimensions (WxDxH): 15.4 x 10.6 x 13.8" (390 x 270 x 350 mm), Weight: 15.4 lbs (7 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.