Krups logo

Krups BEERTENDER B50 Draft beer dispenser

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93746
Info modified on:
04 Apr 2019, 05:13:28
Short summary description Krups BEERTENDER B50 Draft beer dispenser:

Krups BEERTENDER B50, Draft beer dispenser, Gray, Silver, 55.1" (1.4 m), 15.4 x 10.6 x 13.8" (390 x 270 x 350 mm), 15.4 lbs (7 kg)

Long summary description Krups BEERTENDER B50 Draft beer dispenser:

Krups BEERTENDER B50. Dispenser type: Draft beer dispenser, Product color: Gray, Silver, Cable length: 55.1" (1.4 m). Dimensions (WxDxH): 15.4 x 10.6 x 13.8" (390 x 270 x 350 mm), Weight: 15.4 lbs (7 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.