Kodak Alaris i4200 Scanner, 8.27 x 11.7" (210 x 297 mm), Sheet-fed scanner, CCD, 900000 pages per month, TWAIN, 500 sheets
Kodak Alaris i4200 Scanner. Maximum scan size: 8.27 x 11.7" (210 x 297 mm). Scanner type: Sheet-fed scanner. Sensor type: CCD, Maximum duty cycle: 900000 pages per month, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 500 sheets. Standard interfaces: USB 2.0