Kodak Alaris logo

Kodak Alaris i2800 Scanner Sheet-fed scanner 600 x 600 DPI A4 Black

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101804
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kodak Alaris i2800 Scanner Sheet-fed scanner 600 x 600 DPI A4 Black:

Kodak Alaris i2800 Scanner, 8.46 x 160" (215 x 4064 mm), 600 x 600 DPI, 48 bit, 24 bit, 70 ppm, 140 ipm

Long summary description Kodak Alaris i2800 Scanner Sheet-fed scanner 600 x 600 DPI A4 Black:

Kodak Alaris i2800 Scanner. Maximum scan size: 8.46 x 160" (215 x 4064 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 6000 pages, Scan file formats: BMP, JPG, PDF, RTF, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.