Kodak i4650 Scanner, 12 x 358.3" (304.8 x 9100 mm), 600 x 600 DPI, 130 ppm, 130 ppm, 130 ipm, Grayscale
Kodak i4650 Scanner. Maximum scan size: 12 x 358.3" (304.8 x 9100 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 130 ppm. Scanner type: ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 75000 pages, Light source: White LED. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, Media thickness (min): 0.0492" (1.25 mm), Auto Document Feeder (ADF) media weight: 45 - 200 g/m²